TransPak 36" x 61" - Wall Mounted Panel Rack BINR3661P

Description
Maximize storage capacity in a small amount of space. Customize your unit by choosing the bin sizes of your choice. Wall Mounted Panel Rack saves floor and workbench space. 500 pound capacity. Stack & Hang Bins sold separately.
Description
Maximize storage capacity in a small amount of space. Customize your unit by choosing the bin sizes of your choice. Wall Mounted Panel Rack saves floor and workbench space. 500 pound capacity. Stack & Hang Bins sold separately.

Suppliers

Company
Product
Description
Supplier Links
36
San Jose, CA, USA
36" x 61" - Wall Mounted Panel Rack
BINR3661P
36" x 61" - Wall Mounted Panel Rack BINR3661P
Maximize storage capacity in a small amount of space. Customize your unit by choosing the bin sizes of your choice. Wall Mounted Panel Rack saves floor and workbench space. 500 pound capacity. Stack & Hang Bins sold separately.

Maximize storage capacity in a small amount of space.

  • Customize your unit by choosing the bin sizes of your choice.
  • Wall Mounted Panel Rack saves floor and workbench space.
  • 500 pound capacity.
  • Stack & Hang Bins sold separately.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINR3661P
Product Name 36" x 61" - Wall Mounted Panel Rack
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details