TransPak 7 1/2" x 10 1/2" - Poly Mailers B872

Description
Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Constructed from 2.5 Mil polyethylene with a self-seal closure on one end. Sold in case quantities.
Description
Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Constructed from 2.5 Mil polyethylene with a self-seal closure on one end. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
7 1/2
San Jose, CA, USA
7 1/2" x 10 1/2" - Poly Mailers
B872
7 1/2" x 10 1/2" - Poly Mailers B872
Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Constructed from 2.5 Mil polyethylene with a self-seal closure on one end. Sold in case quantities.

Strong polyolefin mailers protect products from moisture during shipping.

  • Mailers are puncture and tear resistant.
  • High strength seams will keep contents intact even if over packed.
  • The outer surface of the mailer is white and the inner lining is silver.
  • Constructed from 2.5 Mil polyethylene with a self-seal closure on one end.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number B872
Product Name 7 1/2" x 10 1/2" - Poly Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details