TransPak 17" x 8 1/4" - Stack & Hang Bin Dividers BIND146

Description
Maximize the efficiency of bins by dividing into separate sections. Dividers fit securely in bins to create sections. Black plastic construction. Use with plastic bin series BINP1889. Sold by the piece in case quantities.
Description
Maximize the efficiency of bins by dividing into separate sections. Dividers fit securely in bins to create sections. Black plastic construction. Use with plastic bin series BINP1889. Sold by the piece in case quantities.

Suppliers

Company
Product
Description
Supplier Links
17
San Jose, CA, USA
17" x 8 1/4" - Stack & Hang Bin Dividers
BIND146
17" x 8 1/4" - Stack & Hang Bin Dividers BIND146
Maximize the efficiency of bins by dividing into separate sections. Dividers fit securely in bins to create sections. Black plastic construction. Use with plastic bin series BINP1889. Sold by the piece in case quantities.

Maximize the efficiency of bins by dividing into separate sections.

  • Dividers fit securely in bins to create sections.
  • Black plastic construction.
  • Use with plastic bin series BINP1889.
  • Sold by the piece in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BIND146
Product Name 17" x 8 1/4" - Stack & Hang Bin Dividers
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details