TransPak 6" x 9" Kraft - Gummed Envelopes EN1020

Description
Flaps on these envelopes are heavily gummed to provide a secure seal. Envelopes are made from strong 28 lb. paper stock. Paper is opaque to prevent contents from being viewed. Sold in case quantities.
Description
Flaps on these envelopes are heavily gummed to provide a secure seal. Envelopes are made from strong 28 lb. paper stock. Paper is opaque to prevent contents from being viewed. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 9" Kraft - Gummed Envelopes
EN1020
6" x 9" Kraft - Gummed Envelopes EN1020
Flaps on these envelopes are heavily gummed to provide a secure seal. Envelopes are made from strong 28 lb. paper stock. Paper is opaque to prevent contents from being viewed. Sold in case quantities.

Flaps on these envelopes are heavily gummed to provide a secure seal.

  • Envelopes are made from strong 28 lb. paper stock.
  • Paper is opaque to prevent contents from being viewed.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number EN1020
Product Name 6" x 9" Kraft - Gummed Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 707137 - RS Components, Ltd.
Specs
Container Type Bag
Height 18 inch (457 mm)
Width 4.19 inch (106 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details