TransPak Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T101048INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T101048OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T121248INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T121248OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T141440INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T141440OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T161640INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T161640OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T202040INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T202040OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T242440INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T242440OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T4448INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T4448OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T6648INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T6648OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T6672OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T8848INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T8848OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Use with T6672INNER to complete... | |
| Faraday Cage effect shields electronic components from damage due to static discharge. Double track zipper is welded to the bag interior for reliability. Transparent metal bags are printed with ESD... | |
| Faraday Cage effect shields electronic components from damage due to static discharge. Transparent metal bags are printed with ESD warning symbol and date coded for QC traceability. Four layer construction... | |
| Our most popular sizes of white gift boxes in one convenient pack! All boxes ship flat in one UPSable case. Boxes feature a white gloss exterior with light gray interior. | |
| Telescoping tubes provide a custom fit to your mailing. Telescoping tubes expand in length to accommodate different size documents with the same tube. Heavy-duty 1/8" double wall, spiral wound construction. | |
| These kits ship complete with shelves and bins. A complete package! These kits take the guess work out of the size and bins needed to fill your shelves. Mobilize your... | |
| Use these large boxes to consolidate multiple piece shipments. Use with TELE3636BTM Telescoping Inner Box (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. | |
| Use these large boxes to consolidate multiple piece shipments. Use with TELE3636TOP Telescoping Outer Box (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. | |
| Use these large boxes to consolidate multiple piece shipments. Use with TELEBTM or TELE4840BTM Telescoping Inner Boxes (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly... | |
| Use these large boxes to consolidate multiple piece shipments. Use with TELETOP Telescoping Outer Box (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. | |
| Wardrobe packing boxes make it possible to ship or store clothing without removing them from hangers. The Wardrobe Box Combo consists of: 3 - 20" x 20" x 45" Wardrobe... |
| << Prev |