TransPak 13" x 7" x 17" Kraft - Paper Shopping Bags BGS106K

Description
Heavy-duty and economical Kraft Paper Shopping Bags make packing purchases easy. Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities.
Description
Heavy-duty and economical Kraft Paper Shopping Bags make packing purchases easy. Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
13
San Jose, CA, USA
13" x 7" x 17" Kraft - Paper Shopping Bags
BGS106K
13" x 7" x 17" Kraft - Paper Shopping Bags BGS106K
Heavy-duty and economical Kraft Paper Shopping Bags make packing purchases easy. Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities.

Heavy-duty and economical Kraft Paper Shopping Bags make packing purchases easy.

  • Durable twisted paper handles make bags easy to carry.
  • Bags have a square bottom which allows them to stand alone for easy packing.
  • Reusable and recyclable.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BGS106K
Product Name 13" x 7" x 17" Kraft - Paper Shopping Bags
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173891 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details