TransPak 5" x 7 1/2" Kraft - Clasp Envelopes EN1016

Description
Reinforced metal clasps on these envelopes make it possible to reuse envelopes. For a secure, permanent seal, moisten gummed flap and press closed. Strong 28 lb. woven envelopes. Sold in case quantities.
Description
Reinforced metal clasps on these envelopes make it possible to reuse envelopes. For a secure, permanent seal, moisten gummed flap and press closed. Strong 28 lb. woven envelopes. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
5
San Jose, CA, USA
5" x 7 1/2" Kraft - Clasp Envelopes
EN1016
5" x 7 1/2" Kraft - Clasp Envelopes EN1016
Reinforced metal clasps on these envelopes make it possible to reuse envelopes. For a secure, permanent seal, moisten gummed flap and press closed. Strong 28 lb. woven envelopes. Sold in case quantities.

Reinforced metal clasps on these envelopes make it possible to reuse envelopes.

  • For a secure, permanent seal, moisten gummed flap and press closed.
  • Strong 28 lb. woven envelopes.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number EN1016
Product Name 5" x 7 1/2" Kraft - Clasp Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 2740330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Polyester
Width 16.54 inch (420 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details