TransPak 12" x 12" x 3" White - Deluxe Gift Boxes DGB12123W

Description
These elegant, high gloss boxes provide an upscale presentation of your gift or product. "High-Wall" chipboard bottoms ship flat and can be folded together quickly. Use with pre-assembled rigid lids DGBL1212W (sold separately). Feature white interior.
Description
These elegant, high gloss boxes provide an upscale presentation of your gift or product. "High-Wall" chipboard bottoms ship flat and can be folded together quickly. Use with pre-assembled rigid lids DGBL1212W (sold separately). Feature white interior.

Suppliers

Company
Product
Description
Supplier Links
12
San Jose, CA, USA
12" x 12" x 3" White - Deluxe Gift Boxes
DGB12123W
12" x 12" x 3" White - Deluxe Gift Boxes DGB12123W
These elegant, high gloss boxes provide an upscale presentation of your gift or product. "High-Wall" chipboard bottoms ship flat and can be folded together quickly. Use with pre-assembled rigid lids DGBL1212W (sold separately). Feature white interior.

These elegant, high gloss boxes provide an upscale presentation of your gift or product.

  • "High-Wall" chipboard bottoms ship flat and can be folded together quickly.
  • Use with pre-assembled rigid lids DGBL1212W (sold separately).
  • Feature white interior.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number DGB12123W
Product Name 12" x 12" x 3" White - Deluxe Gift Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details