TransPak 24" Wardrobe Hanger Bar BAR24

Description
Use these metal hanging bars with 24" wide Wardrobe Packing Box 242046WARD. Simply transfer clothing from your closet to the metal bar. 50 per case.
Description
Use these metal hanging bars with 24" wide Wardrobe Packing Box 242046WARD. Simply transfer clothing from your closet to the metal bar. 50 per case.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" Wardrobe Hanger Bar
BAR24
24" Wardrobe Hanger Bar BAR24
Use these metal hanging bars with 24" wide Wardrobe Packing Box 242046WARD. Simply transfer clothing from your closet to the metal bar. 50 per case.

Use these metal hanging bars with 24" wide Wardrobe Packing Box 242046WARD.

  • Simply transfer clothing from your closet to the metal bar.
  • 50 per case.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BAR24
Product Name 24" Wardrobe Hanger Bar
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Insert Boxes - 1-13/64X1-13/64X17/32 (30.5X30.5X13.5 MM) 5 CELL INSERT BOX - IB05/C1 - MOCAP LLC
Specs
Container Type Box
Height 0.7835 inch (19.9 mm)
Length 3.82 inch (97 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details