TransPak 9" x 12" White - Gummed Envelopes EN1026

Description
Flaps on these envelopes are heavily gummed to provide a secure seal. Envelopes are made from strong 28 lb. paper stock. Paper is opaque to prevent contents from being viewed. Sold in case quantities.
Description
Flaps on these envelopes are heavily gummed to provide a secure seal. Envelopes are made from strong 28 lb. paper stock. Paper is opaque to prevent contents from being viewed. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
9
San Jose, CA, USA
9" x 12" White - Gummed Envelopes
EN1026
9" x 12" White - Gummed Envelopes EN1026
Flaps on these envelopes are heavily gummed to provide a secure seal. Envelopes are made from strong 28 lb. paper stock. Paper is opaque to prevent contents from being viewed. Sold in case quantities.

Flaps on these envelopes are heavily gummed to provide a secure seal.

  • Envelopes are made from strong 28 lb. paper stock.
  • Paper is opaque to prevent contents from being viewed.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number EN1026
Product Name 9" x 12" White - Gummed Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details