TransPak 16" x 11" x 8" Ivory - Plastic Stack & Hang Bin Boxes BINP1611V

Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND148. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 15 1/8" x 10" x 7 3/4". Fits shelf size 16".
Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND148. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 15 1/8" x 10" x 7 3/4". Fits shelf size 16".

Suppliers

Company
Product
Description
Supplier Links
16
San Jose, CA, USA
16" x 11" x 8" Ivory - Plastic Stack & Hang Bin Boxes
BINP1611V
16" x 11" x 8" Ivory - Plastic Stack & Hang Bin Boxes BINP1611V
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND148. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 15 1/8" x 10" x 7 3/4". Fits shelf size 16".

Keep small parts organized.

  • Durable plastic construction.
  • Flat front panel is perfect for labeling.
  • Bins stack to save space.
  • Maximize the efficiency of bins by using Bin Divider stock number BIND148.
  • May be used with Bin Organizers
  • Sold by the individual bin in case quantities.
  • Inside Dimensions: 15 1/8" x 10" x 7 3/4".
  • Fits shelf size 16".
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINP1611V
Product Name 16" x 11" x 8" Ivory - Plastic Stack & Hang Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details