TransPak 6" x 3 5/8" x 11" Kraft - Hardware Bags BGH105K

Description
Strong, heavy-weight kraft Hardware Bags are perfect for packing heavy items. Heavy-duty bag resists punctures and tears. Bags feature expandable side gussets making them easy to pack. Available in case quantities.
Description
Strong, heavy-weight kraft Hardware Bags are perfect for packing heavy items. Heavy-duty bag resists punctures and tears. Bags feature expandable side gussets making them easy to pack. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 3 5/8" x 11" Kraft - Hardware Bags
BGH105K
6" x 3 5/8" x 11" Kraft - Hardware Bags BGH105K
Strong, heavy-weight kraft Hardware Bags are perfect for packing heavy items. Heavy-duty bag resists punctures and tears. Bags feature expandable side gussets making them easy to pack. Available in case quantities.

Strong, heavy-weight kraft Hardware Bags are perfect for packing heavy items.

  • Heavy-duty bag resists punctures and tears.
  • Bags feature expandable side gussets making them easy to pack.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BGH105K
Product Name 6" x 3 5/8" x 11" Kraft - Hardware Bags
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173873 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details