TransPak 17" x 9 3/4" - Stack & Hang Bin Dividers BIND180

Description
Maximize the efficiency of bins by dividing into separate sections. Dividers fit securely in bins to create sections. Black plastic construction. Use with plastic bin series BINP1811. Sold by the piece in case quantities.
Description
Maximize the efficiency of bins by dividing into separate sections. Dividers fit securely in bins to create sections. Black plastic construction. Use with plastic bin series BINP1811. Sold by the piece in case quantities.

Suppliers

Company
Product
Description
Supplier Links
17
San Jose, CA, USA
17" x 9 3/4" - Stack & Hang Bin Dividers
BIND180
17" x 9 3/4" - Stack & Hang Bin Dividers BIND180
Maximize the efficiency of bins by dividing into separate sections. Dividers fit securely in bins to create sections. Black plastic construction. Use with plastic bin series BINP1811. Sold by the piece in case quantities.

Maximize the efficiency of bins by dividing into separate sections.

  • Dividers fit securely in bins to create sections.
  • Black plastic construction.
  • Use with plastic bin series BINP1811.
  • Sold by the piece in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BIND180
Product Name 17" x 9 3/4" - Stack & Hang Bin Dividers
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Bins - 4844028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 2.99 inch (76 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details