TransPak 7 3/4" x 4 3/4" x 16" Kraft - Hardware Bags BGH109K

Description
Strong, heavy-weight kraft Hardware Bags are perfect for packing heavy items. Heavy-duty bag resists punctures and tears. Bags feature expandable side gussets making them easy to pack. Available in case quantities.
Description
Strong, heavy-weight kraft Hardware Bags are perfect for packing heavy items. Heavy-duty bag resists punctures and tears. Bags feature expandable side gussets making them easy to pack. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
7 3/4
San Jose, CA, USA
7 3/4" x 4 3/4" x 16" Kraft - Hardware Bags
BGH109K
7 3/4" x 4 3/4" x 16" Kraft - Hardware Bags BGH109K
Strong, heavy-weight kraft Hardware Bags are perfect for packing heavy items. Heavy-duty bag resists punctures and tears. Bags feature expandable side gussets making them easy to pack. Available in case quantities.

Strong, heavy-weight kraft Hardware Bags are perfect for packing heavy items.

  • Heavy-duty bag resists punctures and tears.
  • Bags feature expandable side gussets making them easy to pack.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BGH109K
Product Name 7 3/4" x 4 3/4" x 16" Kraft - Hardware Bags
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details