TransPak 14 1/4" x 18" Kraft - Corrugated Envelopes B850

Description
Corrugated envelopes keep items flat during shipping. Envelopes have a flexible fluted interior and a rigid exterior. No additional stiffeners are needed. Flaps on these envelopes have a cohesive seal. Simply insert contents into envelope and fold over flap to seal. Sold in case quantities.
Description
Corrugated envelopes keep items flat during shipping. Envelopes have a flexible fluted interior and a rigid exterior. No additional stiffeners are needed. Flaps on these envelopes have a cohesive seal. Simply insert contents into envelope and fold over flap to seal. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
14 1/4
San Jose, CA, USA
14 1/4" x 18" Kraft - Corrugated Envelopes
B850
14 1/4" x 18" Kraft - Corrugated Envelopes B850
Corrugated envelopes keep items flat during shipping. Envelopes have a flexible fluted interior and a rigid exterior. No additional stiffeners are needed. Flaps on these envelopes have a cohesive seal. Simply insert contents into envelope and fold over flap to seal. Sold in case quantities.

Corrugated envelopes keep items flat during shipping.

  • Envelopes have a flexible fluted interior and a rigid exterior.
  • No additional stiffeners are needed.
  • Flaps on these envelopes have a cohesive seal.
  • Simply insert contents into envelope and fold over flap to seal.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number B850
Product Name 14 1/4" x 18" Kraft - Corrugated Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details