TransPak 8" Corrugated Bin Dividers BIND8

Description
Maximize the efficiency of bins by dividing them into separate sections. Side flaps fold back to fit snugly into bins. Made from 200#/ECT-32-B oyster white corrugated.
Description
Maximize the efficiency of bins by dividing them into separate sections. Side flaps fold back to fit snugly into bins. Made from 200#/ECT-32-B oyster white corrugated.

Suppliers

Company
Product
Description
Supplier Links
8
San Jose, CA, USA
8" Corrugated Bin Dividers
BIND8
8" Corrugated Bin Dividers BIND8
Maximize the efficiency of bins by dividing them into separate sections. Side flaps fold back to fit snugly into bins. Made from 200#/ECT-32-B oyster white corrugated.

Maximize the efficiency of bins by dividing them into separate sections.

  • Side flaps fold back to fit snugly into bins.
  • Made from 200#/ECT-32-B oyster white corrugated.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BIND8
Product Name 8" Corrugated Bin Dividers
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details