TransPak 6" x 3 5/8" x 11" Kraft - Grocery Bags BGG104K

Description
These strong bags are popular for packing purchases in retail applications. Side walls of bags are gusseted to make packing multiple or bulky items easier. Bags feature a thumb notch to make them easy to open. Sturdy paper bags are reusable and recyclable. Available in case quantities.
Description
These strong bags are popular for packing purchases in retail applications. Side walls of bags are gusseted to make packing multiple or bulky items easier. Bags feature a thumb notch to make them easy to open. Sturdy paper bags are reusable and recyclable. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 3 5/8" x 11" Kraft - Grocery Bags
BGG104K
6" x 3 5/8" x 11" Kraft - Grocery Bags BGG104K
These strong bags are popular for packing purchases in retail applications. Side walls of bags are gusseted to make packing multiple or bulky items easier. Bags feature a thumb notch to make them easy to open. Sturdy paper bags are reusable and recyclable. Available in case quantities.

These strong bags are popular for packing purchases in retail applications.

  • Side walls of bags are gusseted to make packing multiple or bulky items easier.
  • Bags feature a thumb notch to make them easy to open.
  • Sturdy paper bags are reusable and recyclable.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BGG104K
Product Name 6" x 3 5/8" x 11" Kraft - Grocery Bags
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details