TransPak 10 7/8" x 5 1/2" x 5" Ivory - Plastic Stack & Hang Bin Boxes BINP1155V

Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND105. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 10 1/4" x 4 3/8" x 4 3/4". Fits shelf size 10 7/8".
Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND105. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 10 1/4" x 4 3/8" x 4 3/4". Fits shelf size 10 7/8".

Suppliers

Company
Product
Description
Supplier Links
10 7/8
San Jose, CA, USA
10 7/8" x 5 1/2" x 5" Ivory - Plastic Stack & Hang Bin Boxes
BINP1155V
10 7/8" x 5 1/2" x 5" Ivory - Plastic Stack & Hang Bin Boxes BINP1155V
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND105. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 10 1/4" x 4 3/8" x 4 3/4". Fits shelf size 10 7/8".

Keep small parts organized.

  • Durable plastic construction.
  • Flat front panel is perfect for labeling.
  • Bins stack to save space.
  • Maximize the efficiency of bins by using Bin Divider stock number BIND105.
  • May be used with Bin Organizers
  • Sold by the individual bin in case quantities.
  • Inside Dimensions: 10 1/4" x 4 3/8" x 4 3/4".
  • Fits shelf size 10 7/8".
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINP1155V
Product Name 10 7/8" x 5 1/2" x 5" Ivory - Plastic Stack & Hang Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Bins - 630951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Polypropylene
Height 12.6 inch (320 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details