TransPak 6" x 15" x 4 1/2" - Open Top Bin Boxes BINMT615

Description
Easy to assemble. Ideal for organizing work areas. Durable one-piece construction. Assemble without tape or staples. Ample space to identify contents on front panel with marker or labels. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.
Description
Easy to assemble. Ideal for organizing work areas. Durable one-piece construction. Assemble without tape or staples. Ample space to identify contents on front panel with marker or labels. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 15" x 4 1/2" - Open Top Bin Boxes
BINMT615
6" x 15" x 4 1/2" - Open Top Bin Boxes BINMT615
Easy to assemble. Ideal for organizing work areas. Durable one-piece construction. Assemble without tape or staples. Ample space to identify contents on front panel with marker or labels. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.

Easy to assemble. Ideal for organizing work areas.

  • Durable one-piece construction.
  • Assemble without tape or staples.
  • Ample space to identify contents on front panel with marker or labels.
  • Made from strong 200#/ECT-32-B oyster white corrugated.
  • Ships and stores flat.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINMT615
Product Name 6" x 15" x 4 1/2" - Open Top Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details