TransPak 6" x 24" x 4 1/2" - Open Top Bin Boxes BINMT624

Description
Easy to assemble. Ideal for organizing work areas. Durable one-piece construction. Assemble without tape or staples. Ample space to identify contents on front panel with marker or labels. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.
Description
Easy to assemble. Ideal for organizing work areas. Durable one-piece construction. Assemble without tape or staples. Ample space to identify contents on front panel with marker or labels. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 24" x 4 1/2" - Open Top Bin Boxes
BINMT624
6" x 24" x 4 1/2" - Open Top Bin Boxes BINMT624
Easy to assemble. Ideal for organizing work areas. Durable one-piece construction. Assemble without tape or staples. Ample space to identify contents on front panel with marker or labels. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.

Easy to assemble. Ideal for organizing work areas.

  • Durable one-piece construction.
  • Assemble without tape or staples.
  • Ample space to identify contents on front panel with marker or labels.
  • Made from strong 200#/ECT-32-B oyster white corrugated.
  • Ships and stores flat.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINMT624
Product Name 6" x 24" x 4 1/2" - Open Top Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Bins - 630946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Polypropylene
Height 3.94 inch (100 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details