TransPak 36" x 8" x 19" - Bench Rack Bin Organizer BINR3619

Description
Maximize storage capacity in a small amount of space. Customize your unit by choosing the bin sizes of your choice. Mount on benches, walls, packing tables, inside cabinets or on carts. 125 pound capacity. Stack & Hang Bins sold separately.
Description
Maximize storage capacity in a small amount of space. Customize your unit by choosing the bin sizes of your choice. Mount on benches, walls, packing tables, inside cabinets or on carts. 125 pound capacity. Stack & Hang Bins sold separately.

Suppliers

Company
Product
Description
Supplier Links
36
San Jose, CA, USA
36" x 8" x 19" - Bench Rack Bin Organizer
BINR3619
36" x 8" x 19" - Bench Rack Bin Organizer BINR3619
Maximize storage capacity in a small amount of space. Customize your unit by choosing the bin sizes of your choice. Mount on benches, walls, packing tables, inside cabinets or on carts. 125 pound capacity. Stack & Hang Bins sold separately.

Maximize storage capacity in a small amount of space.

  • Customize your unit by choosing the bin sizes of your choice.
  • Mount on benches, walls, packing tables, inside cabinets or on carts.
  • 125 pound capacity.
  • Stack & Hang Bins sold separately.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINR3619
Product Name 36" x 8" x 19" - Bench Rack Bin Organizer
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Bins - 2281239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Cardboard; Cardboard
Height 3.94 inch (100 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details