TransPak 16" x 11" x 8" Blue - Plastic Stack & Hang Bin Boxes BINP1611B

Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND148. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 15 1/8" x 10" x 7 3/4". Fits shelf size 16".
Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND148. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 15 1/8" x 10" x 7 3/4". Fits shelf size 16".

Suppliers

Company
Product
Description
Supplier Links
16
San Jose, CA, USA
16" x 11" x 8" Blue - Plastic Stack & Hang Bin Boxes
BINP1611B
16" x 11" x 8" Blue - Plastic Stack & Hang Bin Boxes BINP1611B
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND148. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 15 1/8" x 10" x 7 3/4". Fits shelf size 16".

Keep small parts organized.

  • Durable plastic construction.
  • Flat front panel is perfect for labeling.
  • Bins stack to save space.
  • Maximize the efficiency of bins by using Bin Divider stock number BIND148.
  • May be used with Bin Organizers
  • Sold by the individual bin in case quantities.
  • Inside Dimensions: 15 1/8" x 10" x 7 3/4".
  • Fits shelf size 16".
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINP1611B
Product Name 16" x 11" x 8" Blue - Plastic Stack & Hang Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details