TransPak 20" Wardrobe Hanger Bar BAR20

Description
Use these metal hanging bars with 20" wide Wardrobe Packing Box 202045WARD. Simply transfer clothing from your closet to the metal bar. 80 per case, 48 cases per skid.
Description
Use these metal hanging bars with 20" wide Wardrobe Packing Box 202045WARD. Simply transfer clothing from your closet to the metal bar. 80 per case, 48 cases per skid.

Suppliers

Company
Product
Description
Supplier Links
20
San Jose, CA, USA
20" Wardrobe Hanger Bar
BAR20
20" Wardrobe Hanger Bar BAR20
Use these metal hanging bars with 20" wide Wardrobe Packing Box 202045WARD. Simply transfer clothing from your closet to the metal bar. 80 per case, 48 cases per skid.

Use these metal hanging bars with 20" wide Wardrobe Packing Box 202045WARD.

  • Simply transfer clothing from your closet to the metal bar.
  • 80 per case, 48 cases per skid.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BAR20
Product Name 20" Wardrobe Hanger Bar
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 6.3 inch (160 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details