TransPak 2" x 12" x 4 1/2" - Open Top Bin Boxes BINMT212

Description
Easy to assemble. Ideal for organizing work areas. Durable one-piece construction. Assemble without tape or staples. Ample space to identify contents on front panel with marker or labels. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.
Description
Easy to assemble. Ideal for organizing work areas. Durable one-piece construction. Assemble without tape or staples. Ample space to identify contents on front panel with marker or labels. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 12" x 4 1/2" - Open Top Bin Boxes
BINMT212
2" x 12" x 4 1/2" - Open Top Bin Boxes BINMT212
Easy to assemble. Ideal for organizing work areas. Durable one-piece construction. Assemble without tape or staples. Ample space to identify contents on front panel with marker or labels. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.

Easy to assemble. Ideal for organizing work areas.

  • Durable one-piece construction.
  • Assemble without tape or staples.
  • Ample space to identify contents on front panel with marker or labels.
  • Made from strong 200#/ECT-32-B oyster white corrugated.
  • Ships and stores flat.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINMT212
Product Name 2" x 12" x 4 1/2" - Open Top Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1786351 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 5 inch (127 mm)
Length 5 inch (127 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details