TransPak 9" x 12" - Clear View Poly Envelopes CV912

Description
The perfect bag for mailing catalogs and brochures. The front of the bag is clear for viewing contents. The back of the bag is opaque for address information and postage. Mailers feature a self-seal closure with double perforations for easy opening. Made of tear-resistant 3 Mil poly. Sold in case quantities.
Description
The perfect bag for mailing catalogs and brochures. The front of the bag is clear for viewing contents. The back of the bag is opaque for address information and postage. Mailers feature a self-seal closure with double perforations for easy opening. Made of tear-resistant 3 Mil poly. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
9
San Jose, CA, USA
9" x 12" - Clear View Poly Envelopes
CV912
9" x 12" - Clear View Poly Envelopes CV912
The perfect bag for mailing catalogs and brochures. The front of the bag is clear for viewing contents. The back of the bag is opaque for address information and postage. Mailers feature a self-seal closure with double perforations for easy opening. Made of tear-resistant 3 Mil poly. Sold in case quantities.

The perfect bag for mailing catalogs and brochures.

  • The front of the bag is clear for viewing contents.
  • The back of the bag is opaque for address information and postage.
  • Mailers feature a self-seal closure with double perforations for easy opening.
  • Made of tear-resistant 3 Mil poly.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number CV912
Product Name 9" x 12" - Clear View Poly Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Bin Bags - 2022238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polythene
Height 36.02 inch (915 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details