TransPak 18" x 8 1/4" x 9" Clear - Stack & Hang Bin Boxes BINP1889CL

Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND146. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 17 1/8" x 6 3/4" x 8 1/4". Fits shelf size 18".
Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND146. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 17 1/8" x 6 3/4" x 8 1/4". Fits shelf size 18".

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 8 1/4" x 9" Clear - Stack & Hang Bin Boxes
BINP1889CL
18" x 8 1/4" x 9" Clear - Stack & Hang Bin Boxes BINP1889CL
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND146. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 17 1/8" x 6 3/4" x 8 1/4". Fits shelf size 18".

Keep small parts organized.

  • Durable plastic construction.
  • Flat front panel is perfect for labeling.
  • Bins stack to save space.
  • Maximize the efficiency of bins by using Bin Divider stock number BIND146.
  • May be used with Bin Organizers
  • Sold by the individual bin in case quantities.
  • Inside Dimensions: 17 1/8" x 6 3/4" x 8 1/4".
  • Fits shelf size 18".
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINP1889CL
Product Name 18" x 8 1/4" x 9" Clear - Stack & Hang Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Bins - 2281166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Cardboard; Cardboard
Height 3.94 inch (100 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details