TransPak 4" x 24" - Dri-Shield Moisture Barrier Bags DS1003

Description
Dri-Shield Moisture Barrier Bags protect electronic components from damage due to moisture and static discharge. Suitable for vacuum packaging and nitrogen flushing. Meets electrical and physical requirements of EIA 583, EIA 541, EIA 625, and EOS/ESD Standards. Static safe dissipative inner and outer surfaces. Used for packaging in trays, shipping tubes and reels. Date and lot coded for traceability. Available in case quantities.
Description
Dri-Shield Moisture Barrier Bags protect electronic components from damage due to moisture and static discharge. Suitable for vacuum packaging and nitrogen flushing. Meets electrical and physical requirements of EIA 583, EIA 541, EIA 625, and EOS/ESD Standards. Static safe dissipative inner and outer surfaces. Used for packaging in trays, shipping tubes and reels. Date and lot coded for traceability. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
4
San Jose, CA, USA
4" x 24" - Dri-Shield Moisture Barrier Bags
DS1003
4" x 24" - Dri-Shield Moisture Barrier Bags DS1003
Dri-Shield Moisture Barrier Bags protect electronic components from damage due to moisture and static discharge. Suitable for vacuum packaging and nitrogen flushing. Meets electrical and physical requirements of EIA 583, EIA 541, EIA 625, and EOS/ESD Standards. Static safe dissipative inner and outer surfaces. Used for packaging in trays, shipping tubes and reels. Date and lot coded for traceability. Available in case quantities.

Dri-Shield Moisture Barrier Bags protect electronic components from damage due to moisture and static discharge.

  • Suitable for vacuum packaging and nitrogen flushing.
  • Meets electrical and physical requirements of EIA 583, EIA 541, EIA 625, and EOS/ESD Standards.
  • Static safe dissipative inner and outer surfaces.
  • Used for packaging in trays, shipping tubes and reels.
  • Date and lot coded for traceability.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number DS1003
Product Name 4" x 24" - Dri-Shield Moisture Barrier Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173788 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details