TransPak 8 1/2" x 13" Kraft - Corrugated Envelopes B846

Description
Corrugated envelopes keep items flat during shipping. Envelopes have a flexible fluted interior and a rigid exterior. No additional stiffeners are needed. Flaps on these envelopes have a cohesive seal. Simply insert contents into envelope and fold over flap to seal. Sold in case quantities.
Description
Corrugated envelopes keep items flat during shipping. Envelopes have a flexible fluted interior and a rigid exterior. No additional stiffeners are needed. Flaps on these envelopes have a cohesive seal. Simply insert contents into envelope and fold over flap to seal. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
8 1/2
San Jose, CA, USA
8 1/2" x 13" Kraft - Corrugated Envelopes
B846
8 1/2" x 13" Kraft - Corrugated Envelopes B846
Corrugated envelopes keep items flat during shipping. Envelopes have a flexible fluted interior and a rigid exterior. No additional stiffeners are needed. Flaps on these envelopes have a cohesive seal. Simply insert contents into envelope and fold over flap to seal. Sold in case quantities.

Corrugated envelopes keep items flat during shipping.

  • Envelopes have a flexible fluted interior and a rigid exterior.
  • No additional stiffeners are needed.
  • Flaps on these envelopes have a cohesive seal.
  • Simply insert contents into envelope and fold over flap to seal.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number B846
Product Name 8 1/2" x 13" Kraft - Corrugated Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 2308245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Nylon
Width 7.99 inch (203 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details