TransPak 23 5/8" x 11 1/8" x 4" Red- Plastic Shelf Bin Boxes BINPS124R

Description
Organize your inventory with sturdy plastic bins. Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hanglock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Divider stock number BINDS93 or Bin Cups Sold by the individual bin in case quantities. Inside Dimensions: 22 1/8" x 10" x 4".
Description
Organize your inventory with sturdy plastic bins. Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hanglock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Divider stock number BINDS93 or Bin Cups Sold by the individual bin in case quantities. Inside Dimensions: 22 1/8" x 10" x 4".

Suppliers

Company
Product
Description
Supplier Links
23 5/8
San Jose, CA, USA
23 5/8" x 11 1/8" x 4" Red- Plastic Shelf Bin Boxes
BINPS124R
23 5/8" x 11 1/8" x 4" Red- Plastic Shelf Bin Boxes BINPS124R
Organize your inventory with sturdy plastic bins. Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hanglock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Divider stock number BINDS93 or Bin Cups Sold by the individual bin in case quantities. Inside Dimensions: 22 1/8" x 10" x 4".

Organize your inventory with sturdy plastic bins.

  • Nestable bins are manufactured from FDA compliant polypropylene resins.
  • Slotted label holder allows for easy insertion of label or identification card.
  • Built-in rear hanglock allows for bins to tilt out for complete access to contents when on shelving.
  • Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals.
  • Maximize the efficiency of bins by using Bin Divider stock number BINDS93 or Bin Cups
  • Sold by the individual bin in case quantities.
  • Inside Dimensions: 22 1/8" x 10" x 4".
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINPS124R
Product Name 23 5/8" x 11 1/8" x 4" Red- Plastic Shelf Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details