TransPak 10 1/2" x 14" Kraft - Corrugated Envelopes B848

Description
Corrugated envelopes keep items flat during shipping. Envelopes have a flexible fluted interior and a rigid exterior. No additional stiffeners are needed. Flaps on these envelopes have a cohesive seal. Simply insert contents into envelope and fold over flap to seal. Sold in case quantities.
Description
Corrugated envelopes keep items flat during shipping. Envelopes have a flexible fluted interior and a rigid exterior. No additional stiffeners are needed. Flaps on these envelopes have a cohesive seal. Simply insert contents into envelope and fold over flap to seal. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
10 1/2
San Jose, CA, USA
10 1/2" x 14" Kraft - Corrugated Envelopes
B848
10 1/2" x 14" Kraft - Corrugated Envelopes B848
Corrugated envelopes keep items flat during shipping. Envelopes have a flexible fluted interior and a rigid exterior. No additional stiffeners are needed. Flaps on these envelopes have a cohesive seal. Simply insert contents into envelope and fold over flap to seal. Sold in case quantities.

Corrugated envelopes keep items flat during shipping.

  • Envelopes have a flexible fluted interior and a rigid exterior.
  • No additional stiffeners are needed.
  • Flaps on these envelopes have a cohesive seal.
  • Simply insert contents into envelope and fold over flap to seal.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number B848
Product Name 10 1/2" x 14" Kraft - Corrugated Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 1014072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Height 9.45 inch (240 mm)
Length 9.45 inch (240 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details