TransPak 6" Corrugated Bin Divider BIND6

Description
Maximize the efficiency of bins by dividing them into separate sections. Side flaps fold back to fit snugly into bins. Made from 200#/ECT-32-B oyster white corrugated.
Description
Maximize the efficiency of bins by dividing them into separate sections. Side flaps fold back to fit snugly into bins. Made from 200#/ECT-32-B oyster white corrugated.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" Corrugated Bin Divider
BIND6
6" Corrugated Bin Divider BIND6
Maximize the efficiency of bins by dividing them into separate sections. Side flaps fold back to fit snugly into bins. Made from 200#/ECT-32-B oyster white corrugated.

Maximize the efficiency of bins by dividing them into separate sections.

  • Side flaps fold back to fit snugly into bins.
  • Made from 200#/ECT-32-B oyster white corrugated.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BIND6
Product Name 6" Corrugated Bin Divider
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Miniature Plastic Boxes - 3X3 X 1-3/16 (76.5x76.5x 30.5 mm) MULTI BOX PP - MB76 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 1.43 inch (36.2 mm)
View Details