TransPak 10" x 20" - Dri-Shield Moisture Barrier Bags DS1012

Description
Dri-Shield Moisture Barrier Bags protect electronic components from damage due to moisture and static discharge. Suitable for vacuum packaging and nitrogen flushing. Meets electrical and physical requirements of EIA 583, EIA 541, EIA 625, and EOS/ESD Standards. Static safe dissipative inner and outer surfaces. Used for packaging in trays, shipping tubes and reels. Date and lot coded for traceability. Available in case quantities.
Description
Dri-Shield Moisture Barrier Bags protect electronic components from damage due to moisture and static discharge. Suitable for vacuum packaging and nitrogen flushing. Meets electrical and physical requirements of EIA 583, EIA 541, EIA 625, and EOS/ESD Standards. Static safe dissipative inner and outer surfaces. Used for packaging in trays, shipping tubes and reels. Date and lot coded for traceability. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 20" - Dri-Shield Moisture Barrier Bags
DS1012
10" x 20" - Dri-Shield Moisture Barrier Bags DS1012
Dri-Shield Moisture Barrier Bags protect electronic components from damage due to moisture and static discharge. Suitable for vacuum packaging and nitrogen flushing. Meets electrical and physical requirements of EIA 583, EIA 541, EIA 625, and EOS/ESD Standards. Static safe dissipative inner and outer surfaces. Used for packaging in trays, shipping tubes and reels. Date and lot coded for traceability. Available in case quantities.

Dri-Shield Moisture Barrier Bags protect electronic components from damage due to moisture and static discharge.

  • Suitable for vacuum packaging and nitrogen flushing.
  • Meets electrical and physical requirements of EIA 583, EIA 541, EIA 625, and EOS/ESD Standards.
  • Static safe dissipative inner and outer surfaces.
  • Used for packaging in trays, shipping tubes and reels.
  • Date and lot coded for traceability.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number DS1012
Product Name 10" x 20" - Dri-Shield Moisture Barrier Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 6.3 inch (160 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details