TransPak 13" x 7" x 17" White - Paper Shopping Bags BGS106W

Description
Heavy-duty White Paper Shopping Bags make packing purchases easy. Attractive White Bags make a quality impression. Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities.
Description
Heavy-duty White Paper Shopping Bags make packing purchases easy. Attractive White Bags make a quality impression. Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
13
San Jose, CA, USA
13" x 7" x 17" White - Paper Shopping Bags
BGS106W
13" x 7" x 17" White - Paper Shopping Bags BGS106W
Heavy-duty White Paper Shopping Bags make packing purchases easy. Attractive White Bags make a quality impression. Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities.

Heavy-duty White Paper Shopping Bags make packing purchases easy.

  • Attractive White Bags make a quality impression.
  • Durable twisted paper handles make bags easy to carry.
  • Bags have a square bottom which allows them to stand alone for easy packing.
  • Reusable and recyclable.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BGS106W
Product Name 13" x 7" x 17" White - Paper Shopping Bags
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details