TransPak 7 3/8" x 4 1/8" x 3" Clear - Plastic Stack & Hang Bin Boxes BINP0743CL

Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND103. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 6 3/4" x 3 7/16" x 2 13/16". Fits shelf size 7 3/8".
Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND103. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 6 3/4" x 3 7/16" x 2 13/16". Fits shelf size 7 3/8".

Suppliers

Company
Product
Description
Supplier Links
7 3/8
San Jose, CA, USA
7 3/8" x 4 1/8" x 3" Clear - Plastic Stack & Hang Bin Boxes
BINP0743CL
7 3/8" x 4 1/8" x 3" Clear - Plastic Stack & Hang Bin Boxes BINP0743CL
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND103. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 6 3/4" x 3 7/16" x 2 13/16". Fits shelf size 7 3/8".

Keep small parts organized.

  • Durable plastic construction.
  • Flat front panel is perfect for labeling.
  • Bins stack to save space.
  • Maximize the efficiency of bins by using Bin Divider stock number BIND103.
  • May be used with Bin Organizers
  • Sold by the individual bin in case quantities.
  • Inside Dimensions: 6 3/4" x 3 7/16" x 2 13/16".
  • Fits shelf size 7 3/8".
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINP0743CL
Product Name 7 3/8" x 4 1/8" x 3" Clear - Plastic Stack & Hang Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Sliding Lid Compartment Boxes - 1-13/64X61/64X1/4 (30.5X24.4X6.6 MM) 5 CELL INSERT BOX - IB05/A2 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details