TransPak 18" x 16 1/2" x 11" Black - Conductive Bins BINC113

Description
Protect electronic components from electrostatic interference. Bins are permanently conductive and are unaffected by washing. Constructed from carbon filled copolymer polypropylene. Reinforced side walls and wide ledge allow high stacking. Meets military specification MIL-B-81075B.
Description
Protect electronic components from electrostatic interference. Bins are permanently conductive and are unaffected by washing. Constructed from carbon filled copolymer polypropylene. Reinforced side walls and wide ledge allow high stacking. Meets military specification MIL-B-81075B.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 16 1/2" x 11" Black - Conductive Bins
BINC113
18" x 16 1/2" x 11" Black - Conductive Bins BINC113
Protect electronic components from electrostatic interference. Bins are permanently conductive and are unaffected by washing. Constructed from carbon filled copolymer polypropylene. Reinforced side walls and wide ledge allow high stacking. Meets military specification MIL-B-81075B.

Protect electronic components from electrostatic interference.

  • Bins are permanently conductive and are unaffected by washing.
  • Constructed from carbon filled copolymer polypropylene.
  • Reinforced side walls and wide ledge allow high stacking.
  • Meets military specification MIL-B-81075B.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINC113
Product Name 18" x 16 1/2" x 11" Black - Conductive Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details