TransPak 12" x 7" x 14" - Flat Handle Grocery Bags BGFH101D

Description
Reinforced flat paper handles provide added convenience. Gusseted side walls make packing multiple or bulky items fast and easy. Flat paper handles are folded down. 300 per case.
Description
Reinforced flat paper handles provide added convenience. Gusseted side walls make packing multiple or bulky items fast and easy. Flat paper handles are folded down. 300 per case.

Suppliers

Company
Product
Description
Supplier Links
12
San Jose, CA, USA
12" x 7" x 14" - Flat Handle Grocery Bags
BGFH101D
12" x 7" x 14" - Flat Handle Grocery Bags BGFH101D
Reinforced flat paper handles provide added convenience. Gusseted side walls make packing multiple or bulky items fast and easy. Flat paper handles are folded down. 300 per case.

Reinforced flat paper handles provide added convenience.

  • Gusseted side walls make packing multiple or bulky items fast and easy.
  • Flat paper handles are folded down.
  • 300 per case.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BGFH101D
Product Name 12" x 7" x 14" - Flat Handle Grocery Bags
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details