TransPak 10" x 13" - Clear View Poly Envelopes CV1013

Description
The perfect bag for mailing catalogs and brochures. The front of the bag is clear for viewing contents. The back of the bag is opaque for address information and postage. Mailers feature a self-seal closure with double perforations for easy opening. Made of tear-resistant 3 Mil poly. Sold in case quantities.
Description
The perfect bag for mailing catalogs and brochures. The front of the bag is clear for viewing contents. The back of the bag is opaque for address information and postage. Mailers feature a self-seal closure with double perforations for easy opening. Made of tear-resistant 3 Mil poly. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 13" - Clear View Poly Envelopes
CV1013
10" x 13" - Clear View Poly Envelopes CV1013
The perfect bag for mailing catalogs and brochures. The front of the bag is clear for viewing contents. The back of the bag is opaque for address information and postage. Mailers feature a self-seal closure with double perforations for easy opening. Made of tear-resistant 3 Mil poly. Sold in case quantities.

The perfect bag for mailing catalogs and brochures.

  • The front of the bag is clear for viewing contents.
  • The back of the bag is opaque for address information and postage.
  • Mailers feature a self-seal closure with double perforations for easy opening.
  • Made of tear-resistant 3 Mil poly.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number CV1013
Product Name 10" x 13" - Clear View Poly Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Insert Boxes - 1-3/8X25/64X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details