TransPak 14 3/4" x 5 1/2" x 5" Ivory - Plastic Stack & Hang Bin Boxes BINP1555V

Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND145. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 14 1/16" x 4 3/8" x 4 3/4". Fits shelf size 14 3/4".
Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND145. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 14 1/16" x 4 3/8" x 4 3/4". Fits shelf size 14 3/4".

Suppliers

Company
Product
Description
Supplier Links
14 3/4
San Jose, CA, USA
14 3/4" x 5 1/2" x 5" Ivory - Plastic Stack & Hang Bin Boxes
BINP1555V
14 3/4" x 5 1/2" x 5" Ivory - Plastic Stack & Hang Bin Boxes BINP1555V
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND145. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 14 1/16" x 4 3/8" x 4 3/4". Fits shelf size 14 3/4".

Keep small parts organized.

  • Durable plastic construction.
  • Flat front panel is perfect for labeling.
  • Bins stack to save space.
  • Maximize the efficiency of bins by using Bin Divider stock number BIND145.
  • May be used with Bin Organizers
  • Sold by the individual bin in case quantities.
  • Inside Dimensions: 14 1/16" x 4 3/8" x 4 3/4".
  • Fits shelf size 14 3/4".
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINP1555V
Product Name 14 3/4" x 5 1/2" x 5" Ivory - Plastic Stack & Hang Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Carbide Insert Compartment Boxes - 45/64X2-29/64X17/32 (17.8X62.2X13.5 MM) 5 CELL INSERT BOX - IB05/C2 - MOCAP LLC
Specs
Container Type Box
Height 0.7835 inch (19.9 mm)
Length 3.82 inch (97 mm)
View Details