TransPak 18" x 18" - Dri-Shield Moisture Barrier Bags DS1021

Description
Dri-Shield Moisture Barrier Bags protect electronic components from damage due to moisture and static discharge. Suitable for vacuum packaging and nitrogen flushing. Meets electrical and physical requirements of EIA 583, EIA 541, EIA 625, and EOS/ESD Standards. Static safe dissipative inner and outer surfaces. Used for packaging in trays, shipping tubes and reels. Date and lot coded for traceability. Available in case quantities.
Description
Dri-Shield Moisture Barrier Bags protect electronic components from damage due to moisture and static discharge. Suitable for vacuum packaging and nitrogen flushing. Meets electrical and physical requirements of EIA 583, EIA 541, EIA 625, and EOS/ESD Standards. Static safe dissipative inner and outer surfaces. Used for packaging in trays, shipping tubes and reels. Date and lot coded for traceability. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 18" - Dri-Shield Moisture Barrier Bags
DS1021
18" x 18" - Dri-Shield Moisture Barrier Bags DS1021
Dri-Shield Moisture Barrier Bags protect electronic components from damage due to moisture and static discharge. Suitable for vacuum packaging and nitrogen flushing. Meets electrical and physical requirements of EIA 583, EIA 541, EIA 625, and EOS/ESD Standards. Static safe dissipative inner and outer surfaces. Used for packaging in trays, shipping tubes and reels. Date and lot coded for traceability. Available in case quantities.

Dri-Shield Moisture Barrier Bags protect electronic components from damage due to moisture and static discharge.

  • Suitable for vacuum packaging and nitrogen flushing.
  • Meets electrical and physical requirements of EIA 583, EIA 541, EIA 625, and EOS/ESD Standards.
  • Static safe dissipative inner and outer surfaces.
  • Used for packaging in trays, shipping tubes and reels.
  • Date and lot coded for traceability.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number DS1021
Product Name 18" x 18" - Dri-Shield Moisture Barrier Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details