TransPak 12" x 15" Kraft - Flat Merchandise Bags BGM105K

Description
Flat Merchandise Bags are perfect for packaging and protecting flat items such as paper greeting cards and post cards. Bags have serrated ends making them easy to open. Constructed from 30# basis weight recycled paper. Available in case quantities.
Description
Flat Merchandise Bags are perfect for packaging and protecting flat items such as paper greeting cards and post cards. Bags have serrated ends making them easy to open. Constructed from 30# basis weight recycled paper. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
12
San Jose, CA, USA
12" x 15" Kraft - Flat Merchandise Bags
BGM105K
12" x 15" Kraft - Flat Merchandise Bags BGM105K
Flat Merchandise Bags are perfect for packaging and protecting flat items such as paper greeting cards and post cards. Bags have serrated ends making them easy to open. Constructed from 30# basis weight recycled paper. Available in case quantities.

Flat Merchandise Bags are perfect for packaging and protecting flat items such as paper greeting cards and post cards.

  • Bags have serrated ends making them easy to open.
  • Constructed from 30# basis weight recycled paper.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BGM105K
Product Name 12" x 15" Kraft - Flat Merchandise Bags
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 325002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polyester
Width 16.54 inch (420 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details