TransPak 18" x 13" x 6" Yellow - Space Age Totes BINS182

Description
Perfect for transporting and sorting parcels and mail. Lightweight plastic construction featuring reinforced steel frame. Die-cut handles for convenience. Holds up to 80 pounds.
Description
Perfect for transporting and sorting parcels and mail. Lightweight plastic construction featuring reinforced steel frame. Die-cut handles for convenience. Holds up to 80 pounds.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 13" x 6" Yellow - Space Age Totes
BINS182
18" x 13" x 6" Yellow - Space Age Totes BINS182
Perfect for transporting and sorting parcels and mail. Lightweight plastic construction featuring reinforced steel frame. Die-cut handles for convenience. Holds up to 80 pounds.

Perfect for transporting and sorting parcels and mail.

  • Lightweight plastic construction featuring reinforced steel frame.
  • Die-cut handles for convenience.
  • Holds up to 80 pounds.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINS182
Product Name 18" x 13" x 6" Yellow - Space Age Totes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Insert Boxes - .83X1.56X.59 (21.0 x 39.5 x 15.0 MM) 5 CELL INSERT BOX - IB05/D4 - MOCAP LLC
Specs
Container Type Box
Height 0.8425 inch (21.4 mm)
Length 4.51 inch (115 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details