TransPak 18" x 16 1/2" x 11" Black - Plastic Stack & Hang Bin Boxes BINP1816K

Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND181. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 17 1/8" x 14 3/4" x 10 1/4". Fits shelf size 18".
Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND181. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 17 1/8" x 14 3/4" x 10 1/4". Fits shelf size 18".

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 16 1/2" x 11" Black - Plastic Stack & Hang Bin Boxes
BINP1816K
18" x 16 1/2" x 11" Black - Plastic Stack & Hang Bin Boxes BINP1816K
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND181. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 17 1/8" x 14 3/4" x 10 1/4". Fits shelf size 18".

Keep small parts organized.

  • Durable plastic construction.
  • Flat front panel is perfect for labeling.
  • Bins stack to save space.
  • Maximize the efficiency of bins by using Bin Divider stock number BIND181.
  • May be used with Bin Organizers
  • Sold by the individual bin in case quantities.
  • Inside Dimensions: 17 1/8" x 14 3/4" x 10 1/4".
  • Fits shelf size 18".
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINP1816K
Product Name 18" x 16 1/2" x 11" Black - Plastic Stack & Hang Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details