NVE Corporation Datasheets for RF Isolators and RF Circulators
RF isolators and RF circulators are passive devices used to control the propagation of an RF signal.
RF Isolators and RF Circulators: Learn more
| Product Name | Notes |
|---|---|
| The IL260-3E is a 3.3/5.0-volt, 5-channel isolated, 110 Mbps, CMOS-compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 30 kV/microsecond transient immunity. | |
| The IL260E is a 3.3/5.0-volt, 5 channel isolated, 110 Mbps, CMOS-compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 30 kV/microsecond transient... | |
| The IL261-3E is a 3.3/5.0-volt, 5 channel (3 transmit; 2 receive) isolated, 110 MBaud CMOS compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms... | |
| The IL261-3E is a 3.3/5.0-volt, 5 channel (4 transmit; 1 receive) isolated, 110 MBaud CMOS compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms... | |
| The IL261E is a 3.3/5.0-volt, 5-channel (3 transmit; 2 receive) isolated, 110 MBaud CMOS compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation... | |
| The IL261E is a 3.3/5.0-volt, 5-channel (4 transmit; 1 receive) isolated, 110 MBaud CMOS compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation... | |
| The IL510-1 is a 3.3V/5V, single-channel, 2 Mbps DC-correct digital isolator, with optional external synchronization clock, output enable, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms... | |
| The IL510-3 is a 3.3V/5V, single-channel, 2 Mbps DC-correct digital isolator, with optional external synchronization clock, output enable, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms... | |
| The IL511-1 is a 3.3V/5V, dual-channel unidirectional 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity,... | |
| The IL511-3 is a 3.3V/5V, dual-channel unidirectional 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity,... | |
| The IL514 is a 3.3V/5V, multichannel 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C... | |
| The IL514-3 is a 3.3V/5V, multichannel 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C... | |
| The IL515 is a 3.3V/5V, multichannel 2 Mbps DC-correct digital isolator, with output enable and optional external synchronization clock. 25 ns propagation delay, 10 ns pulse width distortion with 2500... | |
| The IL516 is a 3.3V/5V, multichannel 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C... | |
| The IL610-1E is a 3.3/5V, single-channel, 100 Mbps isolated signal coupler with a CMOS output, which can be used to replace opto-couplers in many standard isolation functions. The device is... | |
| The IL610-2E is a 3.3/5V, single-channel, 100 Mbps isolated signal coupler with a CMOS output, which can be used to replace opto-couplers in many standard isolation functions. The device is... | |
| The IL610-3E is a 3.3/5V, single channel, 100 Mbps isolated signal coupler with a CMOS output, which can be used to replace opto-couplers in many standard isolation functions. The device... | |
| The IL610A-1E is a 3.3/5V, single-channel, 10 Mbps isolated signal coupler with an open-drain output, which can be used to replace opto-couplers in many standard isolation functions. The device is... | |
| The IL610A-2E is a 3.3/5V, single-channel, 10 Mbps isolated signal coupler with an open-drain transistor output, which can be used to replace opto-couplers in many standard isolation functions. The device... | |
| The IL610A-3E is a 3.3/5V, single-channel, 10 Mbps isolated signal coupler with an open-drain output, which can be used to replace opto-couplers in many standard isolation functions. The device is... | |
| The IL611-2E is a 3.3/5V, dual-channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured... | |
| The IL611-3E is a 3.3/5V, dual-channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured... | |
| The IL611A-1E is a 3.3/5V, dual channel, 10 Mbps isolated signal coupler with open-drain outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are... | |
| The IL611A-2E is a 3.3/5V, dual channel, 10 Mbps isolated signal coupler with open-drain outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are... | |
| The IL611A-3E is a 3.3/5V, dual-channel, 10 Mbps isolated signal coupler with open-drain outputs which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured... | |
| The IL612-2E is a 3.3/5V, dual channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace optocouplers in many standard isolation functions. The device is... | |
| The IL612-3E is a 3.3/5V, dual-channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace optocouplers in many standard isolation functions. The device is manufactured... | |
| The IL612A-2E is a 3.3/5V, dual-channel, 10 Mbps isolated signal coupler with open-drain transistor outputs, which can be used to replace optocouplers in many standard isolation functions. The device is... | |
| The IL612A-3E is a 3.3/5V, dual-channel, 10 Mbps isolated signal coupler with open-drain outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured... | |
| The IL613-3E is a 3.3/5V, 3-channel (2 transmit, 1 receive), 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. | |
| The IL613-3E is a 3.3/5V, 3-channel (all in same direction), 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. | |
| The IL613E is a 3.3/5V, 3-channel (all in same direction), 100 Mbps isolated signal coupler with CMOS outputs which can be used to replace opto-couplers in many standard isolation functions. | |
| The IL614-3E is a 3.3/5V, 3-channel (2 transmit, 1 receive), 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. | |
| The IL710-1 is a 3.3V/5V, single channel, 110 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond... | |
| The IL710-2 is a 3.3/5V, single-channel, 110 Mbps CMOS-compatible isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation... | |
| The IL710-3 is a 3.3V/5V, single-channel, 110 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient... | |
| The IL710S-1 is a 3.3V/5V, single channel, 150 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 300 ps pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond... | |
| The IL710S-3 is a 3.3V/5V, single channel, 150 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 300 ps pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond... | |
| The IL710T-1 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion,... | |
| The IL710T-2 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion,... | |
| The IL710T-3 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion,... | |
| The IL711-1 is a 3.3/5V dual-channel unidirectional 110 Mbaud CMOS-compatible isolated buffer with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. | |
| The IL711-2 is a 3.3/5V, dual-channel unidirectional 110 Mbps CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and... | |
| The IL711-3 is a 3.3/5V dual-channel unidirectional 110 Mbaud CMOS-compatible isolated buffer with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. | |
| The IL711S-1 is a 3.3/5V dual-channel unidirectional 150 Mbps CMOS-compatible isolated buffer with 10 ns propagation delay, 300 ps pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. | |
| The IL711S-3 is a 3.3/5V dual-channel unidirectional 150 Mbps CMOS-compatible isolated buffer with 10 ns propagation delay, 300 ps pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. | |
| The IL711T-1 is a high temperature, 3.3/5V, dual-channel, unidirectional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms... | |
| The IL711T-2 is a high temperature, 3.3/5V, dual-channel, unidirectional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms... | |
| The IL711T-3 is a high temperature, 3.3/5V, dual-channel, unidirectional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms... | |
| The IL712-1 is a 3.3/5V, dual-channel bidirectional 110 Mbps CMOS-compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20... | |
| The IL712-2 is a 3.3/5V dual-channel bidirectional 110 Mbps CMOS-compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20... | |
| The IL712-3 is a 3.3/5V, dual-channel bidirectional 110 Mbps CMOS-compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20... | |
| The IL712S-1 is a 3.3/5V, dual-channel bidirectional 150 Mbps CMOS-compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 300 ps pulse width distortion, 2500 Vrms isolation and 20... | |
| The IL712S-3 is a 3.3/5V, dual-channel bidirectional 150 Mbps CMOS-compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 300 ps pulse width distortion, 2500 Vrms isolation and 20... | |
| The IL712T-1 is a high temperature, 3.3/5V dual-channel, bi-directional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms... | |
| The IL712T-2 is a high temperature, 3.3/5V dual-channel, bi-directional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms... | |
| The IL712T-3 is a high temperature, 3.3/5V dual-channel, bi-directional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms... | |
| The IL715 is a 3.3/5V, multichannel isolated CMOS-compatible logic buffers with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient... | |
| The Il715-3 is a 3.3/5V, multichannel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20... | |
| The IL715T is a high temperature, 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms... | |
| The IL715T-3 is a high temperature 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation... | |
| The IL716 is a 3.3-volt, multichannel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20... | |
| The IL716-3 is a 3.3/5V, multichannel isolated 110 Mbps CMOS-compatible logic buffers with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20... | |
| The IL716T is a high temperature, 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffers with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation... | |
| The IL716T-3 is a high temperature, 3.3/5V, multi-channel, isolated 110 Mbps CMOS-compatible logic buffers with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation... | |
| The IL717 is a 3.3/5V, multichannel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20... | |
| The IL717 is a 3.3/5V, multichannel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond... | |
| The IL717-3 is a 3.3/5V, multi-channel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20... | |
| The IL717T is a high temperature, 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation... | |
| The IL717T-3 is a high temperature 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation... | |
| The IL721-3 is a 3.3/5V, dual-channel bidirectional isolated buffer. The channel configuration is reversed from the IL712. CMOS-compatible with automatic level shifting, 110 Mbps, 10 ns propagation delay, 3 ns... | |
| The IL721T-3 is a high temperature, 3.3/5V dual-channel, bi-directional isolated buffer. Channel configuration is the reverse of the IL712T. 110 Mbps, CMOS compatible with automatic level shifting, 10 ns propagation... |