NVE Corporation 125C 2-Channel (1 each direction) Isolator, SOIC (Pb) IL712T-3

Description
The IL712T-3 is a high temperature, 3.3/5V dual-channel, bi-directional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet
Description
The IL712T-3 is a high temperature, 3.3/5V dual-channel, bi-directional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
125C 2-Channel (1 each direction) Isolator, SOIC (Pb)
IL712T-3
125C 2-Channel (1 each direction) Isolator, SOIC (Pb) IL712T-3
The IL712T-3 is a high temperature, 3.3/5V dual-channel, bi-directional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

The IL712T-3 is a high temperature, 3.3/5V dual-channel, bi-directional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL712T-3
Product Name 125C 2-Channel (1 each direction) Isolator, SOIC (Pb)
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 3 to 6GHz - UIYBCI2528A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC12R3B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2496 to 4000 MHz
Isolation 17 dB
View Details