NVE Corporation 5-Channel Isolator, Narrow SOIC IL260-3E

Description
The IL260-3E is a 3.3/5.0-volt, 5-channel isolated, 110 Mbps, CMOS-compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 30 kV/microsecond transient immunity. 16-pin, narrow-body (0.15"-wide) SOIC package.
Datasheet
Description
The IL260-3E is a 3.3/5.0-volt, 5-channel isolated, 110 Mbps, CMOS-compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 30 kV/microsecond transient immunity. 16-pin, narrow-body (0.15"-wide) SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
5-Channel Isolator, Narrow SOIC
IL260-3E
5-Channel Isolator, Narrow SOIC IL260-3E
The IL260-3E is a 3.3/5.0-volt, 5-channel isolated, 110 Mbps, CMOS-compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 30 kV/microsecond transient immunity. 16-pin, narrow-body (0.15"-wide) SOIC package.

The IL260-3E is a 3.3/5.0-volt, 5-channel isolated, 110 Mbps, CMOS-compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 30 kV/microsecond transient immunity. 16-pin, narrow-body (0.15"-wide) SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL260-3E
Product Name 5-Channel Isolator, Narrow SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI0915D - kTB Solutions
Specs
Component Isolator
Frequency Range: 7000 to 18000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Microstrip Circulator 5 to 7.5GHz - UIYMC1010A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 7500 MHz
View Details