NVE Corporation Datasheets for Speed Sensors
Magnetic speed sensors rely on a magnet as the sensing element or sensed target to capture rotational or linear speed. They are typically used as gear tooth speed sensors or incorporated into stroboscopes or tachometers.
Speed Sensors: Learn more
| Product Name | Notes |
|---|---|
| NVE's ABL004-00 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The part features differential sensor elements spaced 1.0 mm apart on the sensor IC... | |
| NVE's ABL004-00E GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The part features differential sensor elements spaced 1.0 mm apart on the sensor IC... | |
| NVE's ABL004-10 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The part features differential sensor elements spaced 1.0 mm apart on the sensor IC... | |
| NVE's ABL005-00 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The part features differential sensor elements spaced 0.5 mm apart on the sensor IC... | |
| NVE's ABL005-00E GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The part features differential sensor elements spaced 0.5 mm apart on the sensor IC... | |
| NVE's ABL005-10 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The part features differential sensor elements spaced 0.5 mm apart on the sensor IC... | |
| NVE's ABL006-00 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The part features differential sensor elements spaced 0.3 mm apart on the sensor IC... | |
| NVE's ABL006-00E GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The part features differential sensor elements spaced 0.3 mm apart on the sensor IC... | |
| NVE's ABL006-10 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The part features differential sensor elements spaced 0.3 mm apart on the sensor IC... | |
| NVE's ABL014-00 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The differential sensor elements are spaced 1.0 mm apart on the sensor IC, and... | |
| NVE's ABL014-00E GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The differential sensor elements are spaced 1.0 mm apart on the sensor IC, and... | |
| NVE's ABL014-10 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The differential sensor elements are spaced 1.0 mm apart on the sensor IC, and... | |
| NVE's ABL014-10E GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The differential sensor elements are spaced 1.0 mm apart on the sensor IC, and... | |
| NVE's ABL015-00 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The differential sensor elements are spaced 0.5 mm apart on the sensor IC, and... | |
| NVE's ABL015-00E GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The differential sensor elements are spaced 0.5 mm apart on the sensor IC, and... | |
| NVE's ABL015-10 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The differential sensor elements are spaced 0.5 mm apart on the sensor IC, and... | |
| NVE's ABL015-10E GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The differential sensor elements are spaced 0.5 mm apart on the sensor IC, and... | |
| NVE's ABL016-00 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The differential sensor elements are spaced 0.3 mm apart on the sensor IC, and... | |
| NVE's ABL016-00E GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The differential sensor elements are spaced 0.3 mm apart on the sensor IC, and... | |
| NVE's ABL016-10 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The differential sensor elements are spaced 0.3 mm apart on the sensor IC, and... | |
| NVE's AKL001-12E GMR Gear Tooth Sensor is a digital output speed sensor for coarse-pitch gear tooth sensing and magnetic encoders. It is based on NVE's ABL004 differential sensor, and is... | |
| NVE's AKL002-12E GMR Gear Tooth Sensor is a digital output speed sensor for coarse-pitch gear tooth sensing and magnetic encoders. It is based on NVE's ABL005 differential sensor, and is... | |
| NVE's AKL003-12E GMR GMR Gear Tooth Sensor is a digital output speed sensor for coarse-pitch gear tooth sensing and magnetic encoders. It is based on NVE's ABL006 differential sensor, and... |