NVE Corporation 125C 4-Channel (2 each direction) Isolator, Wide SOIC (Pb) IL716T

Description
The IL716T is a high temperature, 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffers with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.
Datasheet
Description
The IL716T is a high temperature, 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffers with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
125C 4-Channel (2 each direction) Isolator, Wide SOIC (Pb)
IL716T
125C 4-Channel (2 each direction) Isolator, Wide SOIC (Pb) IL716T
The IL716T is a high temperature, 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffers with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.

The IL716T is a high temperature, 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffers with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL716T
Product Name 125C 4-Channel (2 each direction) Isolator, Wide SOIC (Pb)
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC5050X - kTB Solutions
Specs
Component Circulator
Frequency Range: 150 to 330 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop in Isolator 10 to 55MHz - UIYDI8080A - UIY Inc.
Specs
Component Isolator
Package Size 80mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details
Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details