NVE Corporation 2-Channel Passive-Input, CMOS-Output Isolator, SOIC IL611-3E

Description
The IL611-3E is a 3.3/5V, dual-channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin MSOP package (the world's smallest packaged couplers).
Datasheet
Description
The IL611-3E is a 3.3/5V, dual-channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin MSOP package (the world's smallest packaged couplers).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
2-Channel Passive-Input, CMOS-Output Isolator, SOIC
IL611-3E
2-Channel Passive-Input, CMOS-Output Isolator, SOIC IL611-3E
The IL611-3E is a 3.3/5V, dual-channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin MSOP package (the world's smallest packaged couplers).

The IL611-3E is a 3.3/5V, dual-channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin MSOP package (the world's smallest packaged couplers).

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL611-3E
Product Name 2-Channel Passive-Input, CMOS-Output Isolator, SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-18000-26500-5-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 18000 to 26500 MHz
Isolation 16 dB
View Details
Dual Junction Coaxial Isolator 45 to 270MHz - UIYCDI12060A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 120mm x 60mm x 28mm
View Details