NVE Corporation 125C 2-Channel (1 each direction) Isolator, SOIC IL712T-3E

Description
The IL712T-3 is a high temperature, 3.3/5V dual-channel, bi-directional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet
Description
The IL712T-3 is a high temperature, 3.3/5V dual-channel, bi-directional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
125C 2-Channel (1 each direction) Isolator, SOIC
IL712T-3E
125C 2-Channel (1 each direction) Isolator, SOIC IL712T-3E
The IL712T-3 is a high temperature, 3.3/5V dual-channel, bi-directional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

The IL712T-3 is a high temperature, 3.3/5V dual-channel, bi-directional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL712T-3E
Product Name 125C 2-Channel (1 each direction) Isolator, SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI6466H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
High Power Isolator Coaxial 140 to 300MHz - UIYCI5663A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 56mm x 63.5mm x 15mm
View Details