NVE Corporation 2-Channel Passive Input, Open-Drain Isolator, MSOP IL611A-1E

Description
The IL611A-1E is a 3.3/5V, dual channel, 10 Mbps isolated signal coupler with open-drain outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin MSOP package (the world's smallest packaged couplers).
Datasheet
Description
The IL611A-1E is a 3.3/5V, dual channel, 10 Mbps isolated signal coupler with open-drain outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin MSOP package (the world's smallest packaged couplers).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
2-Channel Passive Input, Open-Drain Isolator, MSOP
IL611A-1E
2-Channel Passive Input, Open-Drain Isolator, MSOP IL611A-1E
The IL611A-1E is a 3.3/5V, dual channel, 10 Mbps isolated signal coupler with open-drain outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin MSOP package (the world's smallest packaged couplers).

The IL611A-1E is a 3.3/5V, dual channel, 10 Mbps isolated signal coupler with open-drain outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin MSOP package (the world's smallest packaged couplers).

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL611A-1E
Product Name 2-Channel Passive Input, Open-Drain Isolator, MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 130 to 180MHz - UIYBDC6060C - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 130 to 180 MHz
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Drop-In Isolators - NDI7070X - kTB Solutions
Specs
Component Isolator
Frequency Range: 130 to 2000 MHz
Isolation 10 dB
View Details